RAB Lighting Floodlight Fixture MEGS250QT/PC

Description
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 29000 LUMEN BALLAST INPUT WATTAGE 295 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V MEG MODEL
Datasheet
Description
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 29000 LUMEN BALLAST INPUT WATTAGE 295 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V MEG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MEGS250QT/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
MEGS250QT/PC
Floodlight Fixture MEGS250QT/PC
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 29000 LUMEN BALLAST INPUT WATTAGE 295 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V MEG MODEL
  • 16 INCH W X 7.42 INCH D X 21 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • TRUNNION, STAINLESS STEEL HARDWARE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD
  • 2.1 SQ FT EPA
  • MEGAFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 29000 LUMEN
  • BALLAST INPUT WATTAGE 295 W
  • LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • WITH BUTTON PHOTOCELL WIRED FOR 120 V
  • MEG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MEGS250QT/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.73m(L)
View Details