RAB Lighting Lighting Fixture HAZBLED42C-DG

Description
14-1/2 INCH D X 10 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1958/8750/844 APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD WALL MOUNTING IP66 ENCLOSURE HAZARDOUS LOCATION LIGHT FIXTURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SEMI SPECULAR ALUMINUM REFLECTOR TYPE 3551 LUMEN INTENSITY SEMI SPECULAR ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE POWER RATING 43 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 72 TEMPERATURE RATING 40 DEG C
Datasheet
Description
14-1/2 INCH D X 10 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1958/8750/844 APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD WALL MOUNTING IP66 ENCLOSURE HAZARDOUS LOCATION LIGHT FIXTURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SEMI SPECULAR ALUMINUM REFLECTOR TYPE 3551 LUMEN INTENSITY SEMI SPECULAR ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE POWER RATING 43 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 72 TEMPERATURE RATING 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - HAZBLED42C-DG - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
HAZBLED42C-DG
Lighting Fixture HAZBLED42C-DG
14-1/2 INCH D X 10 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1958/8750/844 APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD WALL MOUNTING IP66 ENCLOSURE HAZARDOUS LOCATION LIGHT FIXTURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SEMI SPECULAR ALUMINUM REFLECTOR TYPE 3551 LUMEN INTENSITY SEMI SPECULAR ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE POWER RATING 43 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 72 TEMPERATURE RATING 40 DEG C
  • 14-1/2 INCH D X 10 INCH H SIZE
  • GRAY POLYESTER POWDER COATED FINISH
  • UL 1958/8750/844 APPROVAL
  • ANSI C78.377-2015 APPLICABLE STANDARD
  • WALL MOUNTING
  • IP66 ENCLOSURE
  • HAZARDOUS LOCATION LIGHT FIXTURE
  • LED LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • SEMI SPECULAR ALUMINUM REFLECTOR TYPE
  • 3551 LUMEN INTENSITY
  • SEMI SPECULAR ALUMINUM REFLECTOR TYPE
  • HAZARDOUS LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE
  • POWER RATING 43 W
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 72
  • TEMPERATURE RATING 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HAZBLED42C-DG
Product Name Lighting Fixture
Fixture Type Other; Lighting Fixture
Lamp Type LED
Features Explosion-proof
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details