RAB Lighting Outdoor Wall Light GNLED13YW

Description
GOOSENECK TYPE 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 627 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 84 MINIMUM STA GNLED MODEL
Datasheet
Description
GOOSENECK TYPE 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 627 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 84 MINIMUM STA GNLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - GNLED13YW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
GNLED13YW
Outdoor Wall Light GNLED13YW
GOOSENECK TYPE 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 627 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 84 MINIMUM STA GNLED MODEL
  • GOOSENECK TYPE
  • 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LGOOSE[TM] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 627 LUMEN
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDERING INDEX 84
  • MINIMUM STA
  • GNLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GNLED13YW
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details