RAB Lighting Area/Roadway Light GN4LED13NSAD11B

Description
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE INITIAL INTENSITY 370 LUMEN COLOR RENDERING INDEX 87 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) WITH SPOT REFLECTOR, 11 INCH ANGLED DOME SHADE GN4LED MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE INITIAL INTENSITY 370 LUMEN COLOR RENDERING INDEX 87 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) WITH SPOT REFLECTOR, 11 INCH ANGLED DOME SHADE GN4LED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - GN4LED13NSAD11B - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
GN4LED13NSAD11B
Area/Roadway Light GN4LED13NSAD11B
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE INITIAL INTENSITY 370 LUMEN COLOR RENDERING INDEX 87 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) WITH SPOT REFLECTOR, 11 INCH ANGLED DOME SHADE GN4LED MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • INITIAL INTENSITY 370 LUMEN
  • COLOR RENDERING INDEX 87
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • WITH SPOT REFLECTOR, 11 INCH ANGLED DOME SHADE
  • GN4LED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GN4LED13NSAD11B
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details