RAB Lighting Floodlight Fixture FZH400PSQ

Description
13-3/4 INCH WIDTH X 12-5/8 INCH DEPTH X 14-1/4 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE MOGUL BASE LAMP TYPE 400 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE 1.3 SQUARE FOOT EPA FLOODZILLA BRAND INCLUDED STAINLESS STEEL SCREW FZ MODEL
Datasheet
Description
13-3/4 INCH WIDTH X 12-5/8 INCH DEPTH X 14-1/4 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE MOGUL BASE LAMP TYPE 400 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE 1.3 SQUARE FOOT EPA FLOODZILLA BRAND INCLUDED STAINLESS STEEL SCREW FZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FZH400PSQ - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FZH400PSQ
Floodlight Fixture FZH400PSQ
13-3/4 INCH WIDTH X 12-5/8 INCH DEPTH X 14-1/4 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE MOGUL BASE LAMP TYPE 400 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE 1.3 SQUARE FOOT EPA FLOODZILLA BRAND INCLUDED STAINLESS STEEL SCREW FZ MODEL
  • 13-3/4 INCH WIDTH X 12-5/8 INCH DEPTH X 14-1/4 INCH HEIGHT SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • CONSTANT WATTAGE AUTO TRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE MOGUL BASE LAMP TYPE
  • 400 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE
  • 1.3 SQUARE FOOT EPA
  • FLOODZILLA BRAND
  • INCLUDED STAINLESS STEEL SCREW
  • FZ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FZH400PSQ
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details