RAB Lighting Floodlight Fixture FXLH200SFPSQ/PC2

Description
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED T15 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEXFLOOD XL[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 19000 LUMEN BALLAST INPUT WATTAGE 232 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 208 TO 277 V FXL MODEL
Datasheet
Description
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED T15 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEXFLOOD XL[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 19000 LUMEN BALLAST INPUT WATTAGE 232 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 208 TO 277 V FXL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLH200SFPSQ/PC2 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLH200SFPSQ/PC2
Floodlight Fixture FXLH200SFPSQ/PC2
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED T15 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEXFLOOD XL[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 19000 LUMEN BALLAST INPUT WATTAGE 232 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 208 TO 277 V FXL MODEL
  • 14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • T15 MOGUL BASE METAL HALIDE LAMP TYPE
  • 200 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • FLEXFLOOD XL[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 19000 LUMEN
  • BALLAST INPUT WATTAGE 232 W
  • LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • WITH BUTTON PHOTOCELL WIRED FOR 208 TO 277 V
  • FXL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLH200SFPSQ/PC2
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details