14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 50000
LAMP HOURS 24000
INPUT WATTAGE 464 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FXL MODEL
RAB Lighting
Done
Datasheet
Description
14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 50000
LAMP HOURS 24000
INPUT WATTAGE 464 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FXL MODEL
14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 50000
LAMP HOURS 24000
INPUT WATTAGE 464 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FXL MODEL
14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE