9 3/4 INCH W X 10 1/2 INCH D X 16 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEX FLOOD[R] BRAND
INITIAL LUMENS 13500
LAMP HOURS 10000
INPUT WATTAGE 185 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FX MODEL
RAB Lighting
Done
Datasheet
Description
9 3/4 INCH W X 10 1/2 INCH D X 16 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEX FLOOD[R] BRAND
INITIAL LUMENS 13500
LAMP HOURS 10000
INPUT WATTAGE 185 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FX MODEL
9 3/4 INCH W X 10 1/2 INCH D X 16 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEX FLOOD[R] BRAND
INITIAL LUMENS 13500
LAMP HOURS 10000
INPUT WATTAGE 185 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FX MODEL
9 3/4 INCH W X 10 1/2 INCH D X 16 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
SLIPFITTER MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE