RAB Lighting Floodlight Fixture FFLED39SF/PC

Description
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.75 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE CURRENT RATING 0.35 AMPERE INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATI
Datasheet
Description
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.75 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE CURRENT RATING 0.35 AMPERE INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39SF/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39SF/PC
Floodlight Fixture FFLED39SF/PC
11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.75 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE CURRENT RATING 0.35 AMPERE INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATI
  • 11 INCH W X 7.375 INCH D X 12.5 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIP FITTER, 2-3/8 INCH OD MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 0.75 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • CURRENT RATING 0.35 AMPERE
  • INTENSITY 4596 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE 5000 K (COOL)
  • RATED LIFE IN HOUR 100000
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39SF/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details