RAB Lighting Floodlight Fixture FF42QT/PC

Description
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 3200 LUMEN BALLAST INPUT WATTAGE 46 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FF MODEL
Datasheet
Description
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 3200 LUMEN BALLAST INPUT WATTAGE 46 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FF42QT/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FF42QT/PC
Floodlight Fixture FF42QT/PC
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 3200 LUMEN BALLAST INPUT WATTAGE 46 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FF MODEL
  • 9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • ELECTRONIC, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 0.43 SQ FT EPA
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 3200 LUMEN
  • BALLAST INPUT WATTAGE 46 W
  • LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • WITH BUTTON PHOTOCELL WIRED FOR 120 V
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FF42QT/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details