RAB Lighting Floodlight Fixture EZHH150QTW/PC

Description
9 INCH W X 7 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA EZ FLOOD[T], RAB[R] BRAND INITIAL LUMENS 12500 LAMP HOURS 10000 INPUT WATTAGE 185 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V EZ MODEL
Datasheet
Description
9 INCH W X 7 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA EZ FLOOD[T], RAB[R] BRAND INITIAL LUMENS 12500 LAMP HOURS 10000 INPUT WATTAGE 185 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZHH150QTW/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZHH150QTW/PC
Floodlight Fixture EZHH150QTW/PC
9 INCH W X 7 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA EZ FLOOD[T], RAB[R] BRAND INITIAL LUMENS 12500 LAMP HOURS 10000 INPUT WATTAGE 185 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V EZ MODEL
  • 9 INCH W X 7 INCH D SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • 0.6 SQ FT EPA
  • EZ FLOOD[T], RAB[R] BRAND
  • INITIAL LUMENS 12500
  • LAMP HOURS 10000
  • INPUT WATTAGE 185 W
  • INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZHH150QTW/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details