RAB Lighting Explosionproof Junction Box EXJ2-3/4

Description
4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP 3/4 INCH
Datasheet
Description
4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXJ2-3/4 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXJ2-3/4
Explosionproof Junction Box EXJ2-3/4
4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP 3/4 INCH
  • 4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 8 HUB(S)
  • UL APPROVAL
  • CLASS 1 GROUP D ENCLOSURE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION
  • SILVER GRAY EPOXY POWDER COATED BODY FINISH
  • CAPACITY 20 CU INCH
  • COVER TAP 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXJ2-3/4
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNCN Junction boxes - tncn-1 - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Length 3.15 to 14.17 inch (80.01 to 360 mm)
Width 3.15 to 9.45 inch (80.01 to 240 mm)
Depth 2.36 to 6.3 inch (59.99 to 160 mm)
View Details
TK Series Enclosures - 127-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers