RAB Lighting Explosionproof Junction Box EXB1

Description
4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP 1/2 INCH EXB MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP 1/2 INCH EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB1 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXB1
Explosionproof Junction Box EXB1
4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP 1/2 INCH EXB MODEL
  • 4 INCH L X 4 INCH W X 3-5/8 INCH D OVERALL SIZE
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL APPROVAL
  • CLASS 1 GROUP D ENCLOSURE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION
  • SILVER GRAY EPOXY POWDER COATED BODY FINISH
  • CAPACITY 20 CU INCH
  • COVER TAP 1/2 INCH
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXB1
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 1832819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.12 inch (130 mm)
Width 3.03 inch (77 mm)
Depth 7.09 inch (180 mm)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details