RAB Lighting Explosionproof Junction Box EXB1-3/4

Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 1/2 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 1/2 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB1-3/4 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXB1-3/4
Explosionproof Junction Box EXB1-3/4
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 1/2 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
  • 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL APPROVAL
  • CLASS I GROUP D ENCLOSURE
  • SCREW ON, 1/2 INCH STEM COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION
  • SILVER GRAY BODY FINISH
  • SILVER GRAY COVER FINISH
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXB1-3/4
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mount Stainless Steel Box Latch-Hinged Type - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
View Details
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Length 3.31 to 11.89 inch (84.07 to 302 mm)
Width 3.23 to 9.13 inch (82.04 to 232 mm)
Depth 2.17 to 4.72 inch (54.99 to 120 mm)
View Details
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Material PA-reinforced
View Details