RAB Lighting Area/Roadway Light ALXS250QT

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL POLE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 29 INCH L X 16 INCH W X 6-1/4 INCH H INITIAL INTENSITY 29000 LUMEN LAMP LIFE 24000 HR ALXS MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL POLE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 29 INCH L X 16 INCH W X 6-1/4 INCH H INITIAL INTENSITY 29000 LUMEN LAMP LIFE 24000 HR ALXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALXS250QT - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALXS250QT
Area/Roadway Light ALXS250QT
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL POLE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 29 INCH L X 16 INCH W X 6-1/4 INCH H INITIAL INTENSITY 29000 LUMEN LAMP LIFE 24000 HR ALXS MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • POLE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 29 INCH L X 16 INCH W X 6-1/4 INCH H
  • INITIAL INTENSITY 29000 LUMEN
  • LAMP LIFE 24000 HR
  • ALXS MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALXS250QT
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details