RAB Lighting Area/Roadway Light ALH100QT

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INITIAL INTENSITY 9000 LUMEN LAMP LIFE 15000 HR ALH MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INITIAL INTENSITY 9000 LUMEN LAMP LIFE 15000 HR ALH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALH100QT - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALH100QT
Area/Roadway Light ALH100QT
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INITIAL INTENSITY 9000 LUMEN LAMP LIFE 15000 HR ALH MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • HX-HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MOGUL BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H
  • INITIAL INTENSITY 9000 LUMEN
  • LAMP LIFE 15000 HR
  • ALH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALH100QT
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details