WHITE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
52 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
SIZE 16 INCH DIA X 22-1/2 INCH H
INITIAL INTENSITY 4019 LUMEN
COLOR RENDERING INDEX 81
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
EFFECTIVE PROJECTED AREA 1.2 SQ FT
ALED MODEL
RAB Lighting
Done
Datasheet
Description
WHITE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
52 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
SIZE 16 INCH DIA X 22-1/2 INCH H
INITIAL INTENSITY 4019 LUMEN
COLOR RENDERING INDEX 81
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
EFFECTIVE PROJECTED AREA 1.2 SQ FT
ALED MODEL
WHITE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
52 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
SIZE 16 INCH DIA X 22-1/2 INCH H
INITIAL INTENSITY 4019 LUMEN
COLOR RENDERING INDEX 81
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
EFFECTIVE PROJECTED AREA 1.2 SQ FT
ALED MODEL
WHITE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
52 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE