OKW Enclosures, Inc. ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945 10006.9-AL

Description
ABS Material Small Enclosure Simple, miniature⁄small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Features Simple Small Size Cases Molded in Hi-Impact ABS, UL94HB Type I with Rounded Corners and Simple Clip Together Assembly Type II with Circuit Board Pillars and Assembled with a Single Fixing Screw Standard Colors Black or Gray Applications IR or RF Remotes Test and Measurement Controllers Peripherals Switch Boxes
Description
ABS Material Small Enclosure Simple, miniature⁄small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Features Simple Small Size Cases Molded in Hi-Impact ABS, UL94HB Type I with Rounded Corners and Simple Clip Together Assembly Type II with Circuit Board Pillars and Assembled with a Single Fixing Screw Standard Colors Black or Gray Applications IR or RF Remotes Test and Measurement Controllers Peripherals Switch Boxes

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945 - 70016649 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945
70016649
ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945 70016649
ABS Material Small Enclosure Simple, miniature⁄small enclosures in ABS (UL 94 HB) Rounded corner design easy to hold Features Simple Small Size Cases Molded in Hi-Impact ABS, UL94HB Type I with Rounded Corners and Simple Clip Together Assembly Type II with Circuit Board Pillars and Assembled with a Single Fixing Screw Standard Colors Black or Gray Applications IR or RF Remotes Test and Measurement Controllers Peripherals Switch Boxes

ABS Material Small Enclosure

  • Simple, miniature⁄small enclosures in ABS (UL 94 HB)
  • Rounded corner design easy to hold
    Features
  • Simple Small Size Cases
  • Molded in Hi-Impact ABS, UL94HB
  • Type I with Rounded Corners and Simple Clip Together Assembly
  • Type II with Circuit Board Pillars and Assembled with a Single Fixing Screw
  • Standard Colors Black or Gray
    Applications
  • IR or RF Remotes
  • Test and Measurement
  • Controllers
  • Peripherals
  • Switch Boxes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016649
Product Name ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 584924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 8.66 inch (220 mm)
Width 6.14 inch (156 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 128-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers