Clifford & Snell Beacon, Red, Flashing, 26.4Vdc Clifford And Snell 205111

Description
BEACON, RED, FLASHING, 26.4VDC
Datasheet
Description
BEACON, RED, FLASHING, 26.4VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Red, Flashing, 26.4Vdc Clifford And Snell - 15AJ3537 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Red, Flashing, 26.4Vdc Clifford And Snell
15AJ3537
Beacon, Red, Flashing, 26.4Vdc Clifford And Snell 15AJ3537
BEACON, RED, FLASHING, 26.4VDC

BEACON, RED, FLASHING, 26.4VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 15AJ3537
Product Name Beacon, Red, Flashing, 26.4Vdc Clifford And Snell
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details