Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL4LB-2-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch series features IP65 and NEMA 4X, 12 environmental protection, operating from -25°C to +70°C, with a 500V rated insulation voltage and 10A thermal current rating. Contact blocks provide self-wiping slow break NO or NC contacts with AC15 (4A, 415V AC) and DC13 (0.5A, 110V DC) make/break capacity, certified to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. LED pilot modules consume max. 20 mA at 24 VAC/DC, 100 VAC, and 240 VAC, or 15 mA at 110 VDC, with a 100,000-hour service life at 25°C. Mechanical life exceeds 1 million operations. Short circuit protection requires a 10A HRC fuse for contact blocks, and is available on request for LED modules.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch series features IP65 and NEMA 4X, 12 environmental protection, operating from -25°C to +70°C, with a 500V rated insulation voltage and 10A thermal current rating. Contact blocks provide self-wiping slow break NO or NC contacts with AC15 (4A, 415V AC) and DC13 (0.5A, 110V DC) make/break capacity, certified to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. LED pilot modules consume max. 20 mA at 24 VAC/DC, 100 VAC, and 240 VAC, or 15 mA at 110 VDC, with a 100,000-hour service life at 25°C. Mechanical life exceeds 1 million operations. Short circuit protection requires a 10A HRC fuse for contact blocks, and is available on request for LED modules.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL4LB-2-230
22mm Illum. Metal Selector Switch 2PSR 2ASL4LB-2-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL4LB-2-230
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR5L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details