Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TAPS
R/N REIFF & NESTOR COMPANY
46264 -- 1/8-27 TAPER PIPE TAPS CAST IRON DESIGN REGULAR THREAD
R/N Reiff & Nestor Company
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
46264
Description
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
R/N Reiff & Nestor Company
Done
Description
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
Suppliers
Company
Product
Description
Supplier Links
R/N Reiff & Nestor Company
Lykens, PA, USA
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
46264
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
46264
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
Supplier's Site
Technical Specifications
R/N Reiff & Nestor Company
Product Category
Taps
Product Number
46264
Product Name
1/8-27 Taper Pipe Taps Cast Iron Design Regular Thread
Other Size Specifications
1/8-27
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Threading Taps
5089935
Specs
Type
Short machine
Nominal ISO Size
M3
Thread Form
Metric
View Details
Universal Cutting Tools, Inc.
Hand Tap 105K-9/16-12
105K-9/16-12
Specs
Type
Hand Tap
Chamfer Type
Plug Tap
Other Size Specifications
9/16"
View Details
Walter Surface Technologies
Taper Pipe Taps (NPT)
Specs
Type
Combined Drill and Tap
Nominal SAE Size
1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications
1/8", 1/16"
View Details
Sandvik Coromant Co.
Cutting Taps
CoroTap 100
Specs
Type
Spiral Fluted Tap
Nominal ISO Size
M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length
0.3500 to 1.5 inch (8.89 to 38 mm)
View Details