Universal Cutting Tools, Inc. Hand Tap 105K-9/16-12 105K-9/16-12

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-9/16-12 - 105K-9/16-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-9/16-12
105K-9/16-12
Hand Tap 105K-9/16-12 105K-9/16-12
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-9/16-12
Product Name Hand Tap 105K-9/16-12
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M3
Thread Form Metric
Overall Length 1.89 inch (48 mm)
View Details
E-Z LOK™ Tap - Standard - Bottoming - 3/4-10; Carbon Steel - 571-9 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size 3/4"
View Details
M7x1.5 Second Lead Tap SP - T11703S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Other Size Specifications M7
Thread Form M
View Details
Tap - Non Metric - 68037 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 6
View Details