The CCB-24D-5B-1S is an on-delay time delay relay from Quarktwin Technology Ltd. It operates on input voltages of 24VDC or 115VAC, with a tolerance of ±10% and a frequency of 50/60Hz. The relay features adjustable or factory fixed time delays ranging from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The output relay can handle up to 10 amps at 120/240VAC, with a lifespan of 500,000 full load electrical cycles and 50 million mechanical cycles. The device is designed for plug-in mounting and is equipped with an 8 or 11 pin blade base termination. It operates within an ambient temperature range of -10°C to 65°C, making it suitable for various environments. The relay is transient protected and consumes 5VA of power. It is packaged with a dust cover and weighs 7 ounces. This product is ideal for applications requiring precise timing control and reliable performance in demanding conditions.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 1 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CCB-24D-5B-1S |
| Product Name | Time Delay Relays |
| Time Ranges | 0.05 Sec ~ 1 Sec |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay |