TE Connectivity Time Delay Relays 1472967-2

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : Multiple Ranges Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC Type of Control : Adjustable Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : Multiple Ranges Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC Type of Control : Adjustable Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1472967-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1472967-2
Time Delay Relays 1472967-2
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : Multiple Ranges Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC Type of Control : Adjustable Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : Multiple Ranges
  • Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC
  • Type of Control : Adjustable

Electrical Characteristics


  • Actuating System : AC/DC
  • Time Delay Relay Input Voltage (VAC) : 240

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Multiple Modes

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 11-Pin Octal Type Plug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1472967-2
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423175-8 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
Time Delay Relays - 1-1423153-1-ND - DigiKey
Specs
Time Ranges 0.375 Sec ~ 3 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers