• Full range of sizes and strokes
• Adjustable finger stroke
• Robust design
• Durable construction with few moving parts
• Top and side mounting
• Optional cap styles
• Sensors Available
| R&I Manufacturing Co. | |
|---|---|
| Product Category | Grippers |
| Product Number | PH Series |
| Product Name | Parallel Gripper |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 2 |
| Action | Double |
| Jaw Material | Aluminum; Steel |