Festo Corporation Parallel gripper HPPF-16-16-A

Description
For a strong performance: the compact, flat and cost-effective HPPF parallel grippers. The long service life and high repeat accuracy are the result of the integrated, maintenance-free ball bearing guide and the robust design. For many reasons including their reduced copper, zinc and nickel content, they are ideal for use in the electronics industry, in special machine construction as well as in battery production – or simply everywhere that requires an extremely flat design. Optimal: compact and flat design Durable: integrated guide and robust design Economical: best price/performance ratio Combinable: available in many sizes and strokes Sustainable: through reduced material use and maintenance-free over the entire service life. Everything under control! Gripper technology for a long life! Thanks to the large stroke of up to 80 mm, a gripping force of up to 188 N and the design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into the HPPF: the parallel gripper is available in 4 sizes, which can be optimally adjusted for application-specific stroke sizes thanks to elastic cushioning. The smallest of the size-optimized HPPFs weighs just 68 g – ideal, for example, for assembling small parts in the electronics industry. Inductive proximity sensors provide a cost-effective and simple means of position sensing. Since the copper, zinc and nickel content is low, less than 1%, it is well suited for battery manufacturing. Download all information as a compact PDF. The benefits of the HPPF parallel gripper at a glance: Ideal: flat version with a compact design Durable: integrated guide and sturdy design Economical: best value for money Combinable: many sizes and strokes Sustainable: reduced use of materials Maintenance-free
Request a Quote Datasheet
Description
For a strong performance: the compact, flat and cost-effective HPPF parallel grippers. The long service life and high repeat accuracy are the result of the integrated, maintenance-free ball bearing guide and the robust design. For many reasons including their reduced copper, zinc and nickel content, they are ideal for use in the electronics industry, in special machine construction as well as in battery production – or simply everywhere that requires an extremely flat design. Optimal: compact and flat design Durable: integrated guide and robust design Economical: best price/performance ratio Combinable: available in many sizes and strokes Sustainable: through reduced material use and maintenance-free over the entire service life. Everything under control! Gripper technology for a long life! Thanks to the large stroke of up to 80 mm, a gripping force of up to 188 N and the design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into the HPPF: the parallel gripper is available in 4 sizes, which can be optimally adjusted for application-specific stroke sizes thanks to elastic cushioning. The smallest of the size-optimized HPPFs weighs just 68 g – ideal, for example, for assembling small parts in the electronics industry. Inductive proximity sensors provide a cost-effective and simple means of position sensing. Since the copper, zinc and nickel content is low, less than 1%, it is well suited for battery manufacturing. Download all information as a compact PDF. The benefits of the HPPF parallel gripper at a glance: Ideal: flat version with a compact design Durable: integrated guide and sturdy design Economical: best value for money Combinable: many sizes and strokes Sustainable: reduced use of materials Maintenance-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel gripper - HPPF-16-16-A - Festo Corporation
Islandia, NY, United States
Parallel gripper
HPPF-16-16-A
Parallel gripper HPPF-16-16-A
For a strong performance: the compact, flat and cost-effective HPPF parallel grippers. The long service life and high repeat accuracy are the result of the integrated, maintenance-free ball bearing guide and the robust design. For many reasons including their reduced copper, zinc and nickel content, they are ideal for use in the electronics industry, in special machine construction as well as in battery production – or simply everywhere that requires an extremely flat design. Optimal: compact and flat design Durable: integrated guide and robust design Economical: best price/performance ratio Combinable: available in many sizes and strokes Sustainable: through reduced material use and maintenance-free over the entire service life. Everything under control! Gripper technology for a long life! Thanks to the large stroke of up to 80 mm, a gripping force of up to 188 N and the design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into the HPPF: the parallel gripper is available in 4 sizes, which can be optimally adjusted for application-specific stroke sizes thanks to elastic cushioning. The smallest of the size-optimized HPPFs weighs just 68 g – ideal, for example, for assembling small parts in the electronics industry. Inductive proximity sensors provide a cost-effective and simple means of position sensing. Since the copper, zinc and nickel content is low, less than 1%, it is well suited for battery manufacturing. Download all information as a compact PDF. The benefits of the HPPF parallel gripper at a glance: Ideal: flat version with a compact design Durable: integrated guide and sturdy design Economical: best value for money Combinable: many sizes and strokes Sustainable: reduced use of materials Maintenance-free

For a strong performance: the compact, flat and cost-effective HPPF parallel grippers. The long service life and high repeat accuracy are the result of the integrated, maintenance-free ball bearing guide and the robust design. For many reasons including their reduced copper, zinc and nickel content, they are ideal for use in the electronics industry, in special machine construction as well as in battery production – or simply everywhere that requires an extremely flat design.

  • Optimal: compact and flat design
  • Durable: integrated guide and robust design
  • Economical: best price/performance ratio
  • Combinable: available in many sizes and strokes
  • Sustainable: through reduced material use and maintenance-free over the entire service life.

Everything under control!

Gripper technology for a long life!

Thanks to the large stroke of up to 80 mm, a gripping force of up to 188 N and the design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life.

Cost-effective combinations

Versatility is built into the HPPF: the parallel gripper is available in 4 sizes, which can be optimally adjusted for application-specific stroke sizes thanks to elastic cushioning. The smallest of the size-optimized HPPFs weighs just 68 g – ideal, for example, for assembling small parts in the electronics industry. Inductive proximity sensors provide a cost-effective and simple means of position sensing. Since the copper, zinc and nickel content is low, less than 1%, it is well suited for battery manufacturing.

Download all information as a compact PDF.


The benefits of the HPPF parallel gripper at a glance:

  • Ideal: flat version with a compact design
  • Durable: integrated guide and sturdy design
  • Economical: best value for money
  • Combinable: many sizes and strokes
  • Sustainable: reduced use of materials
  • Maintenance-free
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Grippers
Product Number HPPF-16-16-A
Product Name Parallel gripper
Style Parallel
Actuation Pneumatic
Number of Grips 2
Jaw Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Three-point gripper - DHDS-32-A - Festo Corporation
Specs
Style Angular
Number of Grips 3
Action Double
View Details
Angled gripper - DHWS-16-A - Festo Corporation
Specs
Number of Grips 2
Action Double
Jaw Material Aluminum
View Details
Bellows gripper - DHEB-22-E-U-S-P - Festo Corporation
Specs
Action Single
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Parallel gripper - HGPT-35-A-B - Festo Corporation
Specs
Style Angular; Parallel
Number of Grips 2
Action Double
View Details