QuWireless RF Antennas AOLS1-1

Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Bracket Mount
Datasheet
Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AOLS1-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AOLS1-1
RF Antennas AOLS1-1
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Bracket Mount

827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AOLS1-1
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers