QuWireless RF Antennas A140I

Description
850MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 700MHz ~ 1GHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 3dBi RJ45 Bracket Mount
Datasheet
Description
850MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 700MHz ~ 1GHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 3dBi RJ45 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A140I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A140I
RF Antennas A140I
850MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 700MHz ~ 1GHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 3dBi RJ45 Bracket Mount

850MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 700MHz ~ 1GHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 3dBi RJ45 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number A140I
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers