QuinStar Technology, Inc. Linear-to-Circular Switchable Polarizer QWQ

Description
QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency. QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP
Description
QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency. QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP

Suppliers

Company
Product
Description
Supplier Links
Linear-to-Circular Switchable Polarizer - QWQ - QuinStar Technology, Inc.
Torrance, CA, USA
Linear-to-Circular Switchable Polarizer
QWQ
Linear-to-Circular Switchable Polarizer QWQ
QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency. QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP

QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands.

Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency.

QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations.

• Low VSWR
• Minimum Insertion Loss
• Fixed; Manual and Motorized Switching
• Linear, LHCP and RHCP

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWQ
Product Name Linear-to-Circular Switchable Polarizer
Component Type Waveguide Polarizers
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA30 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.83 to 3.88 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - H103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 20dB, 75-110GHz - C20-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details