The NCHA30 is a conical horn antenna designed for broadband operation in the 2.83~3.88 GHz range, with selectable gains of 10, 12, 15, or 18 dB and a maximum VSWR of 1.25. It features a C30 mechanical interface and 3dB beam widths of 60°, 46°, 33°, or 23° depending on gain. The antenna measures 100mm to 280mm in length and 70mm to 290mm in diameter, based on gain selection. Applications include wireless, transceiver, laboratory test, and broadcast systems.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA30 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |