QuinStar Technology, Inc. Linear-to-Circular Switchable Polarizer QWQ

Description
QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency. QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP
Description
QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency. QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP

Suppliers

Company
Product
Description
Supplier Links
Linear-to-Circular Switchable Polarizer - QWQ - QuinStar Technology, Inc.
Torrance, CA, USA
Linear-to-Circular Switchable Polarizer
QWQ
Linear-to-Circular Switchable Polarizer QWQ
QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency. QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP

QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands.

Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency.

QuinStar also offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations.

• Low VSWR
• Minimum Insertion Loss
• Fixed; Manual and Motorized Switching
• Linear, LHCP and RHCP

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category Antennas
Product Number QWQ
Product Name Linear-to-Circular Switchable Polarizer
Polarization Linear (optional feature); Left Hand Circular (optional feature); Right Hand Circular (optional feature); Fixed; Manual and Motorized Switching
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2766663 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
915MHz 5DBI PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9155PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 4 to 5 dB
View Details