QuinStar Technology, Inc. Waveguide Custom High Powered Termination QTZ

Description
QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. Series QTZ Custom High Power Terminations are available with custom form factors and features for radar and other high power transmitter applications. These terminations are specially designed and manufactured to meet the customer’s mechanical and electrical requirements, and may incorporate convection cooling, active forced-air cooling or liquid cooling to dissipate the heat generated from power absorption. They are available within the C to Ku-bands, with power handling capacities up to 4 kW CW. • Low VSWR • Compact Size • Full Waveguide Bandwidths • Available for High Power up to 300 watts CW Applications
Description
QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. Series QTZ Custom High Power Terminations are available with custom form factors and features for radar and other high power transmitter applications. These terminations are specially designed and manufactured to meet the customer’s mechanical and electrical requirements, and may incorporate convection cooling, active forced-air cooling or liquid cooling to dissipate the heat generated from power absorption. They are available within the C to Ku-bands, with power handling capacities up to 4 kW CW. • Low VSWR • Compact Size • Full Waveguide Bandwidths • Available for High Power up to 300 watts CW Applications

Suppliers

Company
Product
Description
Supplier Links
Waveguide Custom High Powered Termination - QTZ - QuinStar Technology, Inc.
Torrance, CA, USA
Waveguide Custom High Powered Termination
QTZ
Waveguide Custom High Powered Termination QTZ
QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. Series QTZ Custom High Power Terminations are available with custom form factors and features for radar and other high power transmitter applications. These terminations are specially designed and manufactured to meet the customer’s mechanical and electrical requirements, and may incorporate convection cooling, active forced-air cooling or liquid cooling to dissipate the heat generated from power absorption. They are available within the C to Ku-bands, with power handling capacities up to 4 kW CW. • Low VSWR • Compact Size • Full Waveguide Bandwidths • Available for High Power up to 300 watts CW Applications

QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications.

Series QTZ Custom High Power Terminations are available with custom form factors and features for radar and other high power transmitter applications. These terminations are specially designed and manufactured to meet the customer’s mechanical and electrical requirements, and may incorporate convection cooling, active forced-air cooling or liquid cooling to dissipate the heat generated from power absorption. They are available within the C to Ku-bands, with power handling capacities up to 4 kW CW.

• Low VSWR
• Compact Size
• Full Waveguide Bandwidths
• Available for High Power up to 300 watts CW Applications

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QTZ
Product Name Waveguide Custom High Powered Termination
Component Type High Powered Termination
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1027A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
Conical Horn Antennas - NCHA76 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 7.27 to 9.97 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - E102G5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details