QuinStar Technology, Inc. Waveguide High Powered Termination QTW

Description
QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QTW series High Power Terminations are produced with standard waveguide flange interface from 12.4 to 220 GHz in Ku through G bands. The termination consists of a short length of waveguide and an integral matched terminal load. Individual resistive dielectric loads are tapered to precise wedge configurations for maximum effective power absorption The gradual taper ensures a low VSWR over the full waveguide band. These loads have the capacity to absorb from 100 Watts to 300 Watts of power depending on the frequency band. • Low VSWR • Compact Size • Full Waveguide Bandwidths • Available for High Power up to 300 watts CW Applications
Datasheet
Description
QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QTW series High Power Terminations are produced with standard waveguide flange interface from 12.4 to 220 GHz in Ku through G bands. The termination consists of a short length of waveguide and an integral matched terminal load. Individual resistive dielectric loads are tapered to precise wedge configurations for maximum effective power absorption The gradual taper ensures a low VSWR over the full waveguide band. These loads have the capacity to absorb from 100 Watts to 300 Watts of power depending on the frequency band. • Low VSWR • Compact Size • Full Waveguide Bandwidths • Available for High Power up to 300 watts CW Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide High Powered Termination - QTW - QuinStar Technology, Inc.
Torrance, CA, USA
Waveguide High Powered Termination
QTW
Waveguide High Powered Termination QTW
QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QTW series High Power Terminations are produced with standard waveguide flange interface from 12.4 to 220 GHz in Ku through G bands. The termination consists of a short length of waveguide and an integral matched terminal load. Individual resistive dielectric loads are tapered to precise wedge configurations for maximum effective power absorption The gradual taper ensures a low VSWR over the full waveguide band. These loads have the capacity to absorb from 100 Watts to 300 Watts of power depending on the frequency band. • Low VSWR • Compact Size • Full Waveguide Bandwidths • Available for High Power up to 300 watts CW Applications

QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications.

The QTW series High Power Terminations are produced with standard waveguide flange interface from 12.4 to 220 GHz in Ku through G bands. The termination consists of a short length of waveguide and an integral matched terminal load. Individual resistive dielectric loads are tapered to precise wedge configurations for maximum effective power absorption The gradual taper ensures a low VSWR over the full waveguide band. These loads have the capacity to absorb from 100 Watts to 300 Watts of power depending on the frequency band.

• Low VSWR
• Compact Size
• Full Waveguide Bandwidths
• Available for High Power up to 300 watts CW Applications

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QTW
Product Name Waveguide High Powered Termination
Component Type Waveguide High Powered Termination
Unlock Full Specs
to access all available technical data

Similar Products

27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1364320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - F102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details