QuinStar Technology, Inc. Millimeter-Wave High Power Amplifier QPN Series

Description
QuinStar Technology’s series QPN power amplifiers utilize advanced Millimeter wave Monolithic Integrated Circuits (MMICs) and discrete devices for state-of-the-art power performance up to 4 GHz bandwidth in the 18-95 GHz frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements. A wide range of optional features is available for these amplifiers. • 18-95 GHz Coverage • State-Of-The-Art Power Performance • Large Selection of Standard Models
Datasheet
Description
QuinStar Technology’s series QPN power amplifiers utilize advanced Millimeter wave Monolithic Integrated Circuits (MMICs) and discrete devices for state-of-the-art power performance up to 4 GHz bandwidth in the 18-95 GHz frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements. A wide range of optional features is available for these amplifiers. • 18-95 GHz Coverage • State-Of-The-Art Power Performance • Large Selection of Standard Models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave High Power Amplifier - QPN Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave High Power Amplifier
QPN Series
Millimeter-Wave High Power Amplifier QPN Series
QuinStar Technology’s series QPN power amplifiers utilize advanced Millimeter wave Monolithic Integrated Circuits (MMICs) and discrete devices for state-of-the-art power performance up to 4 GHz bandwidth in the 18-95 GHz frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements. A wide range of optional features is available for these amplifiers. • 18-95 GHz Coverage • State-Of-The-Art Power Performance • Large Selection of Standard Models

QuinStar Technology’s series QPN power amplifiers utilize advanced Millimeter wave Monolithic Integrated Circuits (MMICs) and discrete devices for state-of-the-art power performance up to 4 GHz bandwidth in the 18-95 GHz frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired

In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements. A wide range of optional features is available for these amplifiers.

• 18-95 GHz Coverage
• State-Of-The-Art Power Performance
• Large Selection of Standard Models

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QPN Series
Product Name Millimeter-Wave High Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 18000 to 95000 MHz
Minimum Gain 10 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - BGM15LA12E6327XTSA1 - 1023320-BGM15LA12E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers