QuinStar Technology, Inc. Motorized Programmable Attenuator QPA

Description
QuinStar Technology’s QPA series precision Motorized Programmable Rotary Vane Attenuators are available in full waveguide bands from 7.0 to 170.0 GHz. Attenuation control can be either manual via a front panel or remote-controlled using a standard IEEE-488 interface. Series QPA motorized attenuator’s small compact package incorporates both the electronic controller and microwave attenuator components. The unit operates with a single +24 volt DC source or with an optional AC adapter. Attenuation range is from 0 to 50 dB in 0.1 dB steps with 0.05 dB steps over 0 to 20 dB. A digital readout is provided on the front panel to display the current attenuation setting. The attenuators are highly reliable and designed to be used in Automated Test Equipment and in applications requiring remote power control. • Compact Size • Offered over 7.0 to 170 GHz • High Accuracy and Reliability • Digital Readout, IEEE-488 Interface • Manual/Motorized Operation Modes
Datasheet
Description
QuinStar Technology’s QPA series precision Motorized Programmable Rotary Vane Attenuators are available in full waveguide bands from 7.0 to 170.0 GHz. Attenuation control can be either manual via a front panel or remote-controlled using a standard IEEE-488 interface. Series QPA motorized attenuator’s small compact package incorporates both the electronic controller and microwave attenuator components. The unit operates with a single +24 volt DC source or with an optional AC adapter. Attenuation range is from 0 to 50 dB in 0.1 dB steps with 0.05 dB steps over 0 to 20 dB. A digital readout is provided on the front panel to display the current attenuation setting. The attenuators are highly reliable and designed to be used in Automated Test Equipment and in applications requiring remote power control. • Compact Size • Offered over 7.0 to 170 GHz • High Accuracy and Reliability • Digital Readout, IEEE-488 Interface • Manual/Motorized Operation Modes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Programmable Attenuator - QPA - QuinStar Technology, Inc.
Torrance, CA, USA
Motorized Programmable Attenuator
QPA
Motorized Programmable Attenuator QPA
QuinStar Technology’s QPA series precision Motorized Programmable Rotary Vane Attenuators are available in full waveguide bands from 7.0 to 170.0 GHz. Attenuation control can be either manual via a front panel or remote-controlled using a standard IEEE-488 interface. Series QPA motorized attenuator’s small compact package incorporates both the electronic controller and microwave attenuator components. The unit operates with a single +24 volt DC source or with an optional AC adapter. Attenuation range is from 0 to 50 dB in 0.1 dB steps with 0.05 dB steps over 0 to 20 dB. A digital readout is provided on the front panel to display the current attenuation setting. The attenuators are highly reliable and designed to be used in Automated Test Equipment and in applications requiring remote power control. • Compact Size • Offered over 7.0 to 170 GHz • High Accuracy and Reliability • Digital Readout, IEEE-488 Interface • Manual/Motorized Operation Modes

QuinStar Technology’s QPA series precision Motorized Programmable Rotary Vane Attenuators are available in full waveguide bands from 7.0 to 170.0 GHz. Attenuation control can be either manual via a front panel or remote-controlled using a standard IEEE-488 interface. Series QPA motorized attenuator’s small compact package incorporates both the electronic controller and microwave attenuator components. The unit operates with a single +24 volt DC source or with an optional AC adapter.

Attenuation range is from 0 to 50 dB in 0.1 dB steps with 0.05 dB steps over 0 to 20 dB. A digital readout is provided on the front panel to display the current attenuation setting. The attenuators are highly reliable and designed to be used in Automated Test Equipment and in applications requiring remote power control.

• Compact Size
• Offered over 7.0 to 170 GHz
• High Accuracy and Reliability
• Digital Readout, IEEE-488 Interface
• Manual/Motorized Operation Modes

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QPA
Product Name Motorized Programmable Attenuator
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Circulator - 5o12242004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - F102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details