QuinStar Technology, Inc. Full Waveguide Band Orthomode QOT

Description
QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals. Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems. • Full Waveguide Bandwidth • High Isolation • Low Insertion Loss • Compact • Low VSWR
Datasheet
Description
QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals. Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems. • Full Waveguide Bandwidth • High Isolation • Low Insertion Loss • Compact • Low VSWR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Waveguide Band Orthomode - QOT - QuinStar Technology, Inc.
Torrance, CA, USA
Full Waveguide Band Orthomode
QOT
Full Waveguide Band Orthomode QOT
QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals. Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems. • Full Waveguide Bandwidth • High Isolation • Low Insertion Loss • Compact • Low VSWR

QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals.

Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems.

• Full Waveguide Bandwidth
• High Isolation
• Low Insertion Loss
• Compact
• Low VSWR

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category Antennas
Product Number QOT
Product Name Full Waveguide Band Orthomode
Primary Frequency Range 18000.0 to 110000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL1-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details