QuinStar Technology, Inc. Millimeter-Wave Broadband Low Noise Amplifier QLW Series

Description
QuinStar Technology’s series QLW low noise amplifiers utilize advanced MMICs and discrete devices for state-of-the-art noise performance in the 2-110 GHz frequency range. The majority of these amplifiers offer greater than a standard waveguide bandwidth, and use appropriate coaxial or waveguide interfaces. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For standard products in 18 to 40 GHz range, we offer 2.9 mm coaxial connectors, and2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. These low noise amplifiers are useful in EW systems, test equipment, and instrumentation systems where low system noise figure is very important. A wide range of optional features is available for these amplifiers. • Offered over 1-110 GHz • State-of-the-art Low Noise Performance • Low Power Consumption
Datasheet
Description
QuinStar Technology’s series QLW low noise amplifiers utilize advanced MMICs and discrete devices for state-of-the-art noise performance in the 2-110 GHz frequency range. The majority of these amplifiers offer greater than a standard waveguide bandwidth, and use appropriate coaxial or waveguide interfaces. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For standard products in 18 to 40 GHz range, we offer 2.9 mm coaxial connectors, and2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. These low noise amplifiers are useful in EW systems, test equipment, and instrumentation systems where low system noise figure is very important. A wide range of optional features is available for these amplifiers. • Offered over 1-110 GHz • State-of-the-art Low Noise Performance • Low Power Consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave Broadband Low Noise Amplifier - QLW Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave Broadband Low Noise Amplifier
QLW Series
Millimeter-Wave Broadband Low Noise Amplifier QLW Series
QuinStar Technology’s series QLW low noise amplifiers utilize advanced MMICs and discrete devices for state-of-the-art noise performance in the 2-110 GHz frequency range. The majority of these amplifiers offer greater than a standard waveguide bandwidth, and use appropriate coaxial or waveguide interfaces. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For standard products in 18 to 40 GHz range, we offer 2.9 mm coaxial connectors, and2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. These low noise amplifiers are useful in EW systems, test equipment, and instrumentation systems where low system noise figure is very important. A wide range of optional features is available for these amplifiers. • Offered over 1-110 GHz • State-of-the-art Low Noise Performance • Low Power Consumption

QuinStar Technology’s series QLW low noise amplifiers utilize advanced MMICs and discrete devices for state-of-the-art noise performance in the 2-110 GHz frequency range. The majority of these amplifiers offer greater than a standard waveguide bandwidth, and use appropriate coaxial or waveguide interfaces. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For standard products in 18 to 40 GHz range, we offer 2.9 mm coaxial connectors, and2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. These low noise amplifiers are useful in EW systems, test equipment, and instrumentation systems where low system noise figure is very important. A wide range of optional features is available for these amplifiers.

• Offered over 1-110 GHz
• State-of-the-art Low Noise Performance
• Low Power Consumption

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QLW Series
Product Name Millimeter-Wave Broadband Low Noise Amplifier
Component Type Amplifier; Low Noise
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA51 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
VNA Calibration Standard - G102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details