QuinStar Technology, Inc. General Purpose Crossguide Coupler QJX

Description
QuinStar Technology’s QJX series of compact general purpose 3-port crossguide directional couplers cover the frequency range of 18 to 60 GHz in four waveguide bands with midband nominal coupling values of 20 and 30 dB. These crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. • Compact Size • Low Insertion Loss • Low Cost/Moderate Performance
Datasheet
Description
QuinStar Technology’s QJX series of compact general purpose 3-port crossguide directional couplers cover the frequency range of 18 to 60 GHz in four waveguide bands with midband nominal coupling values of 20 and 30 dB. These crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. • Compact Size • Low Insertion Loss • Low Cost/Moderate Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Crossguide Coupler - QJX - QuinStar Technology, Inc.
Torrance, CA, USA
General Purpose Crossguide Coupler
QJX
General Purpose Crossguide Coupler QJX
QuinStar Technology’s QJX series of compact general purpose 3-port crossguide directional couplers cover the frequency range of 18 to 60 GHz in four waveguide bands with midband nominal coupling values of 20 and 30 dB. These crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. • Compact Size • Low Insertion Loss • Low Cost/Moderate Performance

QuinStar Technology’s QJX series of compact general purpose 3-port crossguide directional couplers cover the frequency range of 18 to 60 GHz in four waveguide bands with midband nominal coupling values of 20 and 30 dB. These crossguide couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. Typical applications include frequency monitoring, power sampling and built-in testing. The crossguide type of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers.

• Compact Size
• Low Insertion Loss
• Low Cost/Moderate Performance

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QJX
Product Name General Purpose Crossguide Coupler
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Broadband Horn Antennas - NDRHA-18000-40000-K - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.00 to 40.00 GHz
VSWR 2.5 :1
View Details
VNA Calibration Standard - E102G5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details