QuinStar Technology, Inc. Fullband Junction Circulator & Isolator QJE / QJF Series

Description
QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full waveguide bandwidth. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn oscillators and amplifiers, upconverters and down-converters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. They are also ideally suited for broadband or swept frequency applications. • Full Waveguide Band • Compact • High Isolation • Low Insertion Loss
Datasheet
Description
QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full waveguide bandwidth. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn oscillators and amplifiers, upconverters and down-converters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. They are also ideally suited for broadband or swept frequency applications. • Full Waveguide Band • Compact • High Isolation • Low Insertion Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fullband Junction Circulator & Isolator - QJE / QJF Series - QuinStar Technology, Inc.
Torrance, CA, USA
Fullband Junction Circulator & Isolator
QJE / QJF Series
Fullband Junction Circulator & Isolator QJE / QJF Series
QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full waveguide bandwidth. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn oscillators and amplifiers, upconverters and down-converters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. They are also ideally suited for broadband or swept frequency applications. • Full Waveguide Band • Compact • High Isolation • Low Insertion Loss

QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full waveguide bandwidth.

Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn oscillators and amplifiers, upconverters and down-converters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. They are also ideally suited for broadband or swept frequency applications.

• Full Waveguide Band
• Compact
• High Isolation
• Low Insertion Loss

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Isolators and RF Circulators
Product Number QJE / QJF Series
Product Name Fullband Junction Circulator & Isolator
Component Isolator; Circulator
Configuration Waveguide
Frequency Range: 18000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details