QuinStar Technology, Inc. Fullband Faraday Isolator QIF Series

Description
QuinStar Technology’s QIF series fullband Faraday isolators are available in nine waveguide bands covering the frequency range of 26.5 to 220 GHz. These isolators provide isolation over wider bandwidths than single-junction waveguide isolators. The wide bandwidth of these isolators makes them ideally suited for broadband or swept frequency applications and wideband measurement systems. • Full Waveguide Bandwidths • Low Insertion Loss and VSWR • High Wideband Isolation
Datasheet
Description
QuinStar Technology’s QIF series fullband Faraday isolators are available in nine waveguide bands covering the frequency range of 26.5 to 220 GHz. These isolators provide isolation over wider bandwidths than single-junction waveguide isolators. The wide bandwidth of these isolators makes them ideally suited for broadband or swept frequency applications and wideband measurement systems. • Full Waveguide Bandwidths • Low Insertion Loss and VSWR • High Wideband Isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fullband Faraday Isolator - QIF Series - QuinStar Technology, Inc.
Torrance, CA, USA
Fullband Faraday Isolator
QIF Series
Fullband Faraday Isolator QIF Series
QuinStar Technology’s QIF series fullband Faraday isolators are available in nine waveguide bands covering the frequency range of 26.5 to 220 GHz. These isolators provide isolation over wider bandwidths than single-junction waveguide isolators. The wide bandwidth of these isolators makes them ideally suited for broadband or swept frequency applications and wideband measurement systems. • Full Waveguide Bandwidths • Low Insertion Loss and VSWR • High Wideband Isolation

QuinStar Technology’s QIF series fullband Faraday isolators are available in nine waveguide bands covering the frequency range of 26.5 to 220 GHz.

These isolators provide isolation over wider bandwidths than single-junction waveguide isolators. The wide bandwidth of these isolators makes them ideally suited for broadband or swept frequency applications and wideband measurement systems.

• Full Waveguide Bandwidths

• Low Insertion Loss and VSWR

• High Wideband Isolation

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Isolators and RF Circulators
Product Number QIF Series
Product Name Fullband Faraday Isolator
Configuration Waveguide
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details