QuinStar Technology, Inc. Millimeter-Wave Broadband Amplifier QGW Series

Description
QuinStar Technology’s series QGW broadband general purpose, high gain-amplifiers are ideally suited for power amplification over a wide bandwidth with gain and output power to suit virtually any application in the 2 to 110 GHz region. The amplifiers are offered with gains ranging from 10 to 50 dB, and nominal output power of 13 to 20 dBm, across the entire operating frequency band. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate coaxial or waveguide input and/or output ports are offered for the entire range from 2 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • Offered Over 2-110 GHz • Broadband Performance • Wide range of power and Gain options • Choices of packages and interfaces
Datasheet
Description
QuinStar Technology’s series QGW broadband general purpose, high gain-amplifiers are ideally suited for power amplification over a wide bandwidth with gain and output power to suit virtually any application in the 2 to 110 GHz region. The amplifiers are offered with gains ranging from 10 to 50 dB, and nominal output power of 13 to 20 dBm, across the entire operating frequency band. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate coaxial or waveguide input and/or output ports are offered for the entire range from 2 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • Offered Over 2-110 GHz • Broadband Performance • Wide range of power and Gain options • Choices of packages and interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave Broadband Amplifier - QGW Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave Broadband Amplifier
QGW Series
Millimeter-Wave Broadband Amplifier QGW Series
QuinStar Technology’s series QGW broadband general purpose, high gain-amplifiers are ideally suited for power amplification over a wide bandwidth with gain and output power to suit virtually any application in the 2 to 110 GHz region. The amplifiers are offered with gains ranging from 10 to 50 dB, and nominal output power of 13 to 20 dBm, across the entire operating frequency band. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate coaxial or waveguide input and/or output ports are offered for the entire range from 2 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • Offered Over 2-110 GHz • Broadband Performance • Wide range of power and Gain options • Choices of packages and interfaces

QuinStar Technology’s series QGW broadband general purpose, high gain-amplifiers are ideally suited for power amplification over a wide bandwidth with gain and output power to suit virtually any application in the 2 to 110 GHz region. The amplifiers are offered with gains ranging from 10 to 50 dB, and nominal output power of 13 to 20 dBm, across the entire operating frequency band. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate coaxial or waveguide input and/or output ports are offered for the entire range from 2 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers.

• Offered Over 2-110 GHz
• Broadband Performance
• Wide range of power and Gain options
•
Choices of packages and interfaces

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QGW Series
Product Name Millimeter-Wave Broadband Amplifier
Amplifier Type General Purpose
Frequency Range 2000 to 110000 MHz
Minimum Gain 12 dB
Maximum Gain 48 dB
Output Power 13 to 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details