QuinStar Technology, Inc. Millimeter-Wave General Purpose Amplifier QGN Series

Description
QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • 18-110 GHz Coverage • Wide Range of Frequency and Gain Options • Choice of Packages & Interfaces
Datasheet
Description
QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • 18-110 GHz Coverage • Wide Range of Frequency and Gain Options • Choice of Packages & Interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave General Purpose Amplifier - QGN Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave General Purpose Amplifier
QGN Series
Millimeter-Wave General Purpose Amplifier QGN Series
QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers. • 18-110 GHz Coverage • Wide Range of Frequency and Gain Options • Choice of Packages & Interfaces

QuinStar Technology’s series QGN amplifiers are ideally suited for most common applications requiring high RF gain over a relatively narrow bandwidth. The amplifiers are offered with nominal gains of 20 to 50 dB typically, and nominal output power of 10-20 dBm, across their entire operating frequency range.

The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for 40-50 GHz and 1.9 mm connector for frequencies beyond. Appropriate waveguide input and/or output ports are offered for the entire range from 18 to 110 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. A wide range of optional features is available for these amplifiers.

• 18-110 GHz Coverage
• Wide Range of Frequency and Gain Options
• Choice of Packages & Interfaces

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QGN Series
Product Name Millimeter-Wave General Purpose Amplifier
Component Type Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Drop in Isolator - 5o0140400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details