QuinStar Technology, Inc. Microwave Broadband General Purpose Amplifier QGJ Series

Description
QuinStar Technology’s series QGJ broadband high gain general purpose amplifiers are ideally suited for very wide band amplification. The amplifiers are offered with nominal gains in 13-40 dB range, and nominal output 1 dB compression point power (P-1 dB) in 13-20 dBm range. • 0.5-18 GHz Coverage • Wide range of Gain Options • Compact Package
Datasheet
Description
QuinStar Technology’s series QGJ broadband high gain general purpose amplifiers are ideally suited for very wide band amplification. The amplifiers are offered with nominal gains in 13-40 dB range, and nominal output 1 dB compression point power (P-1 dB) in 13-20 dBm range. • 0.5-18 GHz Coverage • Wide range of Gain Options • Compact Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Broadband General Purpose Amplifier - QGJ Series - QuinStar Technology, Inc.
Torrance, CA, USA
Microwave Broadband General Purpose Amplifier
QGJ Series
Microwave Broadband General Purpose Amplifier QGJ Series
QuinStar Technology’s series QGJ broadband high gain general purpose amplifiers are ideally suited for very wide band amplification. The amplifiers are offered with nominal gains in 13-40 dB range, and nominal output 1 dB compression point power (P-1 dB) in 13-20 dBm range. • 0.5-18 GHz Coverage • Wide range of Gain Options • Compact Package

QuinStar Technology’s series QGJ broadband high gain general purpose amplifiers are ideally suited for very wide band amplification. The amplifiers are offered with nominal gains in 13-40 dB range, and nominal output 1 dB compression point power (P-1 dB) in 13-20 dBm range.

• 0.5-18 GHz Coverage
• Wide range of Gain Options
• Compact Package

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QGJ Series
Product Name Microwave Broadband General Purpose Amplifier
Component Type Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1113184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details
Conical Horn Antennas - NCHA22 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.07 to 2.83 GHz
VSWR 1.25 :1
View Details