QuinStar Technology, Inc. General-purpose Pyramidal Standard Gain Horn QGH Series

Description
QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. Pyramidal shape; plated palladium silver on aluminum Rectangular waveguide interface Low VSWR Low cost; light weight
Datasheet
Description
QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. Pyramidal shape; plated palladium silver on aluminum Rectangular waveguide interface Low VSWR Low cost; light weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose Pyramidal Standard Gain Horn - QGH Series - QuinStar Technology, Inc.
Torrance, CA, USA
General-purpose Pyramidal Standard Gain Horn
QGH Series
General-purpose Pyramidal Standard Gain Horn QGH Series
QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. Pyramidal shape; plated palladium silver on aluminum Rectangular waveguide interface Low VSWR Low cost; light weight

QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface.

These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver.

QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns.

  • Pyramidal shape; plated palladium silver on aluminum
  • Rectangular waveguide interface
  • Low VSWR
  • Low cost; light weight
Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QGH Series
Product Name General-purpose Pyramidal Standard Gain Horn
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1040400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
Standard Gain Horn Antennas - NRHA770 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.96 to 1.46 GHz
VSWR 1.4 :1
View Details