QuinStar Technology, Inc. Bandpass Filter QFB

Description
QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power. Standard versions are for 2%, 5% and 10% passband bandwidth. The design ripple is typically 0.1 dB with a Chebychev response. High out-of-band rejection is offered with customer-specific attenuation characteristics. Since filter requirements vary widely, QuinStar Technology is set up to design and supply custom products in a short turnaround time. • Low Pass-Band Insertion Loss • High Out-of-Band Rejection • Wide Range of Bandwidth Options
Datasheet
Description
QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power. Standard versions are for 2%, 5% and 10% passband bandwidth. The design ripple is typically 0.1 dB with a Chebychev response. High out-of-band rejection is offered with customer-specific attenuation characteristics. Since filter requirements vary widely, QuinStar Technology is set up to design and supply custom products in a short turnaround time. • Low Pass-Band Insertion Loss • High Out-of-Band Rejection • Wide Range of Bandwidth Options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter - QFB - QuinStar Technology, Inc.
Torrance, CA, USA
Bandpass Filter
QFB
Bandpass Filter QFB
QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power. Standard versions are for 2%, 5% and 10% passband bandwidth. The design ripple is typically 0.1 dB with a Chebychev response. High out-of-band rejection is offered with customer-specific attenuation characteristics. Since filter requirements vary widely, QuinStar Technology is set up to design and supply custom products in a short turnaround time. • Low Pass-Band Insertion Loss • High Out-of-Band Rejection • Wide Range of Bandwidth Options

QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power. Standard versions are for 2%, 5% and 10% passband bandwidth. The design ripple is typically 0.1 dB with a Chebychev response. High out-of-band rejection is offered with customer-specific attenuation characteristics. Since filter requirements vary widely, QuinStar Technology is set up to design and supply custom products in a short turnaround time.

• Low Pass-Band Insertion Loss
• High Out-of-Band Rejection
• Wide Range of Bandwidth Options

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QFB
Product Name Bandpass Filter
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA140 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 13.40 to 18.40 GHz
VSWR 1.25 :1
View Details
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details