QuinStar Technology, Inc. Cryogenic Isolator Array QCC Series

Description
QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range. Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation. • Wide passband • Low insertion loss • Four isolator channels in compact, single housing • Operational from 77K down to mK range • Built in conductive heat path for rapid cooling • SMA or GPO connectors
Datasheet
Description
QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range. Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation. • Wide passband • Low insertion loss • Four isolator channels in compact, single housing • Operational from 77K down to mK range • Built in conductive heat path for rapid cooling • SMA or GPO connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Isolator Array - QCC Series - QuinStar Technology, Inc.
Torrance, CA, USA
Cryogenic Isolator Array
QCC Series
Cryogenic Isolator Array QCC Series
QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range. Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation. • Wide passband • Low insertion loss • Four isolator channels in compact, single housing • Operational from 77K down to mK range • Built in conductive heat path for rapid cooling • SMA or GPO connectors

QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range.

Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation.

• Wide passband
• Low insertion loss
• Four isolator channels in compact, single housing
• Operational from 77K down to mK range
• Built in conductive heat path for rapid cooling
• SMA or GPO connectors

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QCC Series
Product Name Cryogenic Isolator Array
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Conical Horn Antennas - NCHA56 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 5.30 to 7.27 GHz
VSWR 1.25 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details