QuinStar Technology, Inc. Cryogenic Isolator Array QCC Series

Description
QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range. Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation. • Wide passband • Low insertion loss • Four isolator channels in compact, single housing • Operational from 77K down to mK range • Built in conductive heat path for rapid cooling • SMA or GPO connectors
Datasheet
Description
QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range. Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation. • Wide passband • Low insertion loss • Four isolator channels in compact, single housing • Operational from 77K down to mK range • Built in conductive heat path for rapid cooling • SMA or GPO connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Isolator Array - QCC Series - QuinStar Technology, Inc.
Torrance, CA, USA
Cryogenic Isolator Array
QCC Series
Cryogenic Isolator Array QCC Series
QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range. Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation. • Wide passband • Low insertion loss • Four isolator channels in compact, single housing • Operational from 77K down to mK range • Built in conductive heat path for rapid cooling • SMA or GPO connectors

QuinStar’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array operates down to the mK temperature range.

Typical applications for these devices include quantum computer research, radio astronomy, sensors, and research in Bose-Einstein condensation.

• Wide passband
• Low insertion loss
• Four isolator channels in compact, single housing
• Operational from 77K down to mK range
• Built in conductive heat path for rapid cooling
• SMA or GPO connectors

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Isolators and RF Circulators
Product Number QCC Series
Product Name Cryogenic Isolator Array
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details