QuinStar Technology, Inc. Amplifier Subsystem QBP

Description
QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms. The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired. • State of Art Low-noise and Power Amplifiers • Power supplies and associated controls included • Custom packaging offered • Compact size and low weight
Description
QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms. The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired. • State of Art Low-noise and Power Amplifiers • Power supplies and associated controls included • Custom packaging offered • Compact size and low weight

Suppliers

Company
Product
Description
Supplier Links
Amplifier Subsystem - QBP - QuinStar Technology, Inc.
Torrance, CA, USA
Amplifier Subsystem
QBP
Amplifier Subsystem QBP
QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms. The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired. • State of Art Low-noise and Power Amplifiers • Power supplies and associated controls included • Custom packaging offered • Compact size and low weight

QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms.

The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired.

• State of Art Low-noise and Power Amplifiers
• Power supplies and associated controls included
• Custom packaging offered
• Compact size and low weight

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QBP
Product Name Amplifier Subsystem
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4586A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details