QuinStar Technology, Inc. Tunable Short QAT

Description
QuinStar Technology’s series QAT tunable shorts are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The tunable shorts consist of a movable non-contacting choke type short circuit designed to operate with high electrical stability over the entire waveguide band. A micrometer drive provides smooth accurate positional tuning of one-half wavelength at the lowest operating frequency and a positive locking feature is included. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment
Description
QuinStar Technology’s series QAT tunable shorts are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The tunable shorts consist of a movable non-contacting choke type short circuit designed to operate with high electrical stability over the entire waveguide band. A micrometer drive provides smooth accurate positional tuning of one-half wavelength at the lowest operating frequency and a positive locking feature is included. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment

Suppliers

Company
Product
Description
Supplier Links
Tunable Short - QAT - QuinStar Technology, Inc.
Torrance, CA, USA
Tunable Short
QAT
Tunable Short QAT
QuinStar Technology’s series QAT tunable shorts are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The tunable shorts consist of a movable non-contacting choke type short circuit designed to operate with high electrical stability over the entire waveguide band. A micrometer drive provides smooth accurate positional tuning of one-half wavelength at the lowest operating frequency and a positive locking feature is included. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment

QuinStar Technology’s series QAT tunable shorts are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning.

The tunable shorts consist of a movable non-contacting choke type short circuit designed to operate with high electrical stability over the entire waveguide band. A micrometer drive provides smooth accurate positional tuning of one-half wavelength at the lowest operating frequency and a positive locking feature is included.

• Full Waveguide Bandwidth
• Frequency 26.5-220 GHz
• Precision Micrometer Adjustment

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QAT
Product Name Tunable Short
Component Type Tunable Short
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA22 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.07 to 2.83 GHz
VSWR 1.25 :1
View Details
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - N102F4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details