QuinStar Technology, Inc. Instrumentation Amplifier QAI

Description
QuinStar Technology’s series QAI Instrumentation amplifiers are fully packaged high performance amplifiers for test and instrumentation applications. These amplifiers are packaged in rugged equipment enclosure with all power supplies and control circuits included to allow AC power operation. They employ QuinStar’s wide range of amplifier products and incorporate optional features to enhance their user-friendliness. Standard products include power amplifiers, general-purpose amplifiers and broadband driver amplifiers for popular applications in frequency range covering 2 to 110 GHz. Custom products can be configured and readily produced to meet virtually any performance and operational requirements. All products include appropriate displays, indicators, controls and cooling arrangements for ease of operation with high reliability. A wide range of optional features is also available for these amplifiers. Enclosures may be standard rack-mountable or custom designs depending on application or customer requirements. If desired, models that operate on DC power supplies (12 or 24 V) can be supplied. These amplifiers are well suited for test and measurement, laboratory use, TWT replacement or for dedicated instrumentation sources. • Fully packaged in enclosure • Operate on AC power • Offered over 2-110 GHz range • Custom Performance Available • Wide Range of Options
Description
QuinStar Technology’s series QAI Instrumentation amplifiers are fully packaged high performance amplifiers for test and instrumentation applications. These amplifiers are packaged in rugged equipment enclosure with all power supplies and control circuits included to allow AC power operation. They employ QuinStar’s wide range of amplifier products and incorporate optional features to enhance their user-friendliness. Standard products include power amplifiers, general-purpose amplifiers and broadband driver amplifiers for popular applications in frequency range covering 2 to 110 GHz. Custom products can be configured and readily produced to meet virtually any performance and operational requirements. All products include appropriate displays, indicators, controls and cooling arrangements for ease of operation with high reliability. A wide range of optional features is also available for these amplifiers. Enclosures may be standard rack-mountable or custom designs depending on application or customer requirements. If desired, models that operate on DC power supplies (12 or 24 V) can be supplied. These amplifiers are well suited for test and measurement, laboratory use, TWT replacement or for dedicated instrumentation sources. • Fully packaged in enclosure • Operate on AC power • Offered over 2-110 GHz range • Custom Performance Available • Wide Range of Options

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Amplifier - QAI - QuinStar Technology, Inc.
Torrance, CA, USA
Instrumentation Amplifier
QAI
Instrumentation Amplifier QAI
QuinStar Technology’s series QAI Instrumentation amplifiers are fully packaged high performance amplifiers for test and instrumentation applications. These amplifiers are packaged in rugged equipment enclosure with all power supplies and control circuits included to allow AC power operation. They employ QuinStar’s wide range of amplifier products and incorporate optional features to enhance their user-friendliness. Standard products include power amplifiers, general-purpose amplifiers and broadband driver amplifiers for popular applications in frequency range covering 2 to 110 GHz. Custom products can be configured and readily produced to meet virtually any performance and operational requirements. All products include appropriate displays, indicators, controls and cooling arrangements for ease of operation with high reliability. A wide range of optional features is also available for these amplifiers. Enclosures may be standard rack-mountable or custom designs depending on application or customer requirements. If desired, models that operate on DC power supplies (12 or 24 V) can be supplied. These amplifiers are well suited for test and measurement, laboratory use, TWT replacement or for dedicated instrumentation sources. • Fully packaged in enclosure • Operate on AC power • Offered over 2-110 GHz range • Custom Performance Available • Wide Range of Options

QuinStar Technology’s series QAI Instrumentation amplifiers are fully packaged high performance amplifiers for test and instrumentation applications. These amplifiers are packaged in rugged equipment enclosure with all power supplies and control circuits included to allow AC power operation. They employ QuinStar’s wide range of amplifier products and incorporate optional features to enhance their user-friendliness. Standard products include power amplifiers, general-purpose amplifiers and broadband driver amplifiers for popular applications in frequency range covering 2 to 110 GHz. Custom products can be configured and readily produced to meet virtually any performance and operational requirements.

All products include appropriate displays, indicators, controls and cooling arrangements for ease of operation with high reliability. A wide range of optional features is also available for these amplifiers. Enclosures may be standard rack-mountable or custom designs depending on application or customer requirements. If desired, models that operate on DC power supplies (12 or 24 V) can be supplied. These amplifiers are well suited for test and measurement, laboratory use, TWT replacement or for dedicated instrumentation sources.

• Fully packaged in enclosure
• Operate on AC power
• Offered over 2-110 GHz range
• Custom Performance Available
• Wide Range of Options

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QAI
Product Name Instrumentation Amplifier
Amplifier Type Instrumentation, Cryogenic And Custom Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
View Details